The XC6223A181GR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This IC is designed to provide a stable output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. It is commonly used in portable devices, battery-powered systems, and other applications where efficient voltage regulation is required.
Applications
- Portable devices
- Battery-powered systems
- Microcontroller power supplies
- Wireless communication devices
- Sensor power supplies
Features
- Low dropout voltage
- Low quiescent current
- High ripple rejection
- Small package size
- Overcurrent protection
Benefits
- Maximizes battery life due to its low quiescent current.
- Maintains a stable output voltage even with low input voltages.
- Reduces noise in the output voltage.
- Saves board space due to its small package size.
- Protects the device from damage due to overcurrent conditions.
Additional Details
The XC6223A181GR-G has a fixed output voltage of 1.8V. The datasheet provides information on the input voltage range, output current capability, dropout voltage, and other electrical characteristics. This LDO regulator is offered in a small package size, which makes it suitable for portable devices and other applications where space is limited. The low quiescent current minimizes power consumption, which is crucial for battery-powered applications. The high ripple rejection ensures a clean and stable output voltage, even in noisy environments.
It is important to consult the datasheet for detailed specifications and application notes. The IC typically requires external capacitors for stability. The values of the capacitors should be chosen based on the system requirements. This LDO regulator is used in a wide range of applications, including consumer electronics, industrial equipment, and automotive systems. The overcurrent protection feature protects the device from damage in case of a short circuit or overload condition.