EN
  • EN
  • DE

XC6209F252MRN

Part No XC6209F252MRN
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842692-XC6209F252MRN
Ultra Librarian 3D Model Ultra Librarian XC6209F252MRN CAD Model

Description

The XC6209F252MRN is a high-speed LDO regulator manufactured by Torex Semiconductor Ltd. This regulator provides a stable and regulated output voltage and is designed for applications that demand a fast response to load transients and high efficiency.

Applications:

  • Smartphones: Powering core processors and peripherals.
  • Tablets: Providing stable voltage for CPUs, GPUs, and memory.
  • Wireless Communication Devices: Regulating voltage for RF components and microcontrollers.
  • Digital Cameras: Power management for image sensors and processing units.
  • Portable Gaming Devices: Ensuring consistent power for processors and display components.

Features:

  • High-Speed Transient Response: Quickly adjusts to load changes, ensuring a stable output voltage.
  • Low Noise: Minimizes output voltage ripple, which is critical for sensitive applications.
  • Low Dropout Voltage: Allows operation with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown: Disables the regulator if the temperature exceeds a safe operational limit.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits:

  • Enhanced System Performance: Fast transient response guarantees stable operation even under fluctuating load conditions.
  • Improved Signal Integrity: Low noise output reduces interference in sensitive analog and digital circuits.
  • Extended Battery Life: Low dropout voltage and efficient operation maximize the runtime of battery-powered devices.
  • Protection Against Damage: Integrated protection features prevent damage to the regulator and connected components.
  • Compact Design: Allows for integration into small form-factor devices.

Additional Details:

The XC6209F252MRN operates with an input voltage range of 1.7V to 6.0V and provides a fixed output voltage of 2.5V. It features a typical dropout voltage of around 170mV at the rated output current. This regulator comes in a small SOT-25 package. It incorporates a chip enable (CE) pin, allowing the regulator to be put into a standby mode for further power conservation. The operating temperature range is -40°C to +85°C. This regulator is also RoHS compliant, meeting environmental standards for hazardous substances.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess