The XC6204D302MR is a high-accuracy, low-dropout (LDO) voltage regulator from Torex Semiconductor. It is designed to provide a stable and clean power supply for sensitive electronic circuits. With its small package and low power consumption, it is ideal for use in portable devices and battery-powered applications.
Applications:
- Mobile Phones
- Wireless Communication Devices
- Digital Cameras
- Portable Audio Players
- Battery-Powered Equipment
Features:
- High Accuracy: ±2% output voltage accuracy.
- Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
- Low Power Consumption: Minimizes battery drain in portable applications.
- Small Package: Available in SOT-25 package, saving board space.
- Overcurrent Protection: Prevents damage from excessive current draw.
- Short Circuit Protection: Protects the regulator and connected circuitry from short circuits.
- Thermal Shutdown: Protects the regulator from overheating.
Benefits:
- Stable Power Supply: Provides a clean and stable voltage for sensitive circuits, improving performance.
- Extended Battery Life: Low power consumption extends battery life in portable devices.
- Reduced Board Space: Small package allows for high-density designs.
- Enhanced Reliability: Overcurrent, short circuit, and thermal protection features enhance the reliability of the system.
Additional Details:
The XC6204D302MR has a fixed output voltage of 3.0V. It operates with an input voltage range of 1.8V to 6.0V. The regulator features a low quiescent current, further reducing power consumption. The built-in protection circuits ensure safe and reliable operation in a variety of applications.