EN
  • EN
  • DE

XC6202P402FR

Part No XC6202P402FR
Manufacturer Torex Semiconductor Ltd
Catalog Hard To Find
Description High Voltage Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
RoHS State Request Verification
Win Source Part Number 717037-XC6202P402FR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6202P402FR CAD Model

Description

The Torex Semiconductor XC6202P402FR is a highly accurate, low power consumption LDO (Low Dropout) regulator designed for portable devices and battery-powered applications. It provides a stable output voltage with minimal voltage drop, even when the input voltage is close to the output voltage. This regulator is ideal for applications requiring long battery life and stable voltage regulation.

Applications:

  • Smartphones and Tablets: Used for voltage regulation in battery-powered mobile devices.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable technology to provide stable power.
  • Portable Audio Players: Employed in portable audio players to ensure stable voltage for audio processing circuits.
  • Wireless Communication Devices: Utilized in wireless modules and devices for stable voltage supply.
  • IoT Devices: Found in various IoT devices requiring low power consumption and stable voltage regulation.

Features:

  • Low Dropout Voltage: Provides stable output voltage even when the input voltage is close to the output voltage.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable devices.
  • High Accuracy: Delivers a highly accurate and stable output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from overcurrent conditions.
  • Short-Circuit Protection: Provides protection against short-circuit faults.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Stable Voltage Regulation: Ensures stable and accurate voltage supply for sensitive electronic components.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Enhanced Reliability: Overcurrent and short-circuit protection enhance the reliability of the system.
  • Easy Integration: Simple design and minimal external components simplify the integration process.

Additional Details:

The XC6202P402FR is designed to provide stable and efficient voltage regulation in a variety of portable and battery-powered applications. The low dropout voltage ensures that the regulator can continue to operate even when the battery voltage drops significantly. The low power consumption minimizes the current draw, which is critical for extending battery life. The overcurrent and short-circuit protection features provide added protection against potential faults, enhancing the overall reliability of the system.

The regulator's specifications include parameters such as input voltage range, output voltage accuracy, dropout voltage, and quiescent current. These parameters should be carefully considered when selecting the regulator for a specific application. The XC6202P402FR is available in a small surface-mount package, making it suitable for high-density board layouts. It is also compliant with RoHS standards, ensuring that it does not contain hazardous substances.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
Micron Technology Inc.
Lowest to $8.2538
ON Semiconductor
Lowest to $7.9822
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Genesys
Need more? Email Us
Mini-Circuits
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess