EN
  • EN
  • DE

XC61GC3302HRN

Part No XC61GC3302HRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413354-XC61GC3302HRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61GC3302HRN CAD Model

Description

The XC61GC3302HRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. In this particular model, the detection voltage is set at 3.3V. Voltage detectors like the XC61GC3302HRN play a crucial role in maintaining the stability and reliability of electronic circuits by preventing malfunctions resulting from undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: To ensure a clean reset of microcontrollers during power-up or brown-out conditions.
  • CPU Reset Circuits: Monitoring the power supply voltage to CPUs and initiating a reset if the voltage falls below a safe operating level.
  • Power Management Systems: To protect sensitive electronic components from potential damage due to undervoltage scenarios.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge, thereby extending the battery's lifespan.
  • Industrial Control Systems: Ensuring reliable operation of control systems, even in challenging environmental conditions.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable and accurate triggering of the reset signal.
  • Low Power Consumption: Minimizes the impact on the overall power efficiency of the system, particularly important for battery-powered applications.
  • Small Package Size: Facilitates integration into compact electronic devices where space is limited.
  • Built-In Hysteresis: Prevents chattering or false resets due to minor voltage fluctuations or noise in the system.
  • Open Drain Output: Offers flexibility in circuit design and ensures compatibility with various logic levels.

Benefits

  • Improved System Reliability: Prevents malfunctions and potential data corruption that can occur due to undervoltage conditions.
  • Protection of Sensitive Components: Safeguards electronic components from damage caused by an unstable or inadequate power supply.
  • Extended Battery Life: Prevents deep discharge of batteries, thereby maximizing their usable lifespan in portable and battery-operated devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring and reset functionality.
  • Cost-Effective Solution: Provides a reliable and affordable means of protecting electronic systems from undervoltage conditions.

Additional Details

The XC61GC3302HRN typically operates over a wide temperature range, commonly from -40°C to +85°C, making it suitable for use in diverse environments. It's generally available in small surface-mount packages such as SOT-25, allowing for easy integration into densely populated printed circuit boards (PCBs). The output signal is typically configured as an open-drain output, which requires an external pull-up resistor for proper operation. The hysteresis feature helps to prevent oscillations around the threshold voltage, ensuring a stable and reliable reset signal. The supply voltage range is designed to be above the detection voltage to ensure proper and reliable operation of the device.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess