EN
  • EN
  • DE

CY14B101K-SP45XC

Part No CY14B101K-SP45XC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 1 Mbit (128K x 8) nvSRAM With Real Time Clock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1163923-CY14B101K-SP45XC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B101K
Introduction Date December 08, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY14B101K-SP45XC CAD Model

Description

The CY14B101K-SP45XC is an electronic component manufactured by Cypress Semiconductor Corp.

  • Supply and Demand Status: Limited
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)
  • Mounting Type: Surface Mount
  • Operating Temperature: 0°C ~ 70°C (TA)
  • Memory Type: Non-Volatile SRAM (NVSRAM)
  • Memory Size: 1Mb (128K x 8)
  • Manufacturer's Homepage: www.cypress.com

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess