EN
  • EN
  • DE

XC61CN5002MR

Part No XC61CN5002MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0510+
Reference case SOT-23
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
RoHS State Request Verification
Win Source Part Number 758087-XC61CN5002MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CN5002MR CAD Model

Description

The XC61CN5002MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage of electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This ensures that the system operates reliably and prevents malfunctions due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits
  • Power Monitoring in Battery-Powered Devices
  • System Power Management
  • Data Backup Systems
  • Voltage Monitoring in Industrial Equipment

Features

  • Detection Voltage: 5.0V (Consult datasheet for other available voltages)
  • High Accuracy: Precise voltage detection threshold
  • Low Current Consumption: Minimizes power consumption in battery-powered applications
  • Small Package: Compact package size for space-constrained applications
  • Open Drain Output: Flexible output configuration for interfacing with various microcontrollers
  • Operating Temperature Range: Wide operating temperature range for reliable operation in harsh environments

Benefits

  • Reliable System Operation: Prevents malfunctions due to undervoltage conditions.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.
  • Flexible Output Configuration: Open drain output allows for easy interfacing with various microcontrollers.

Additional Details

The XC61CN5002MR voltage detector IC is designed to provide a reliable and cost-effective solution for voltage monitoring in electronic circuits. It operates by comparing the input voltage to a pre-set threshold voltage. When the input voltage drops below the threshold, the output signal is asserted, indicating an undervoltage condition. The output signal can be used to reset a microcontroller or trigger other protective actions. The Torex Semiconductor datasheet provides detailed information on the detector's electrical characteristics, including detection voltage accuracy, current consumption, and operating temperature range. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device is compliant with RoHS standards.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess