EN
  • EN
  • DE

XC61CN3802NRN

Part No XC61CN3802NRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413213-XC61CN3802NRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CN3802NRN CAD Model

Description

The XC61CN3802NRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor input voltage and generate a reset signal when the voltage falls below a defined threshold. It is a crucial component for maintaining system stability and preventing data corruption in voltage-sensitive electronic circuits.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization.
  • CPU Reset: Resets CPUs during voltage instability to prevent erratic behavior and ensure correct operation.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or initiates a shutdown if the voltage drops below the specified level.
  • Battery-Powered Devices: Protects battery-powered devices from over-discharge by shutting down the system before the battery voltage reaches a critical level, extending battery life.
  • Embedded Systems: Enhances the overall reliability of embedded systems by providing voltage monitoring and reset capabilities.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers the reset signal at the specified threshold, ensuring reliable operation.
  • Low Quiescent Current: Minimizes power consumption, making it highly suitable for battery-powered applications where energy efficiency is paramount.
  • Small Package Size: Available in compact packages such as SOT-23, enabling space-saving designs in densely populated circuit boards.
  • Built-in Hysteresis: Prevents oscillations around the threshold voltage, ensuring stable and reliable reset operation without chattering.
  • Open Drain Output: Offers flexibility in interfacing with various logic levels and allows for easy integration into different circuit configurations.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by voltage fluctuations, ensuring consistent performance.
  • Data Integrity: Protects critical data stored in volatile memory during power failures or voltage drops, preventing data loss.
  • Extended Battery Life: Low power consumption helps extend the operational life of battery-powered devices, maximizing usability.
  • Simplified Circuit Design: Integrates voltage detection and reset functions into a single integrated circuit, streamlining the design process.
  • Reduced Board Space: Compact package allows for smaller and more efficient circuit designs, optimizing space utilization.

Additional Details

The XC61CN3802NRN features a detection voltage of 3.8V. It utilizes an N-channel open drain output. For complete technical specifications, including operating temperature range, pin configuration, and detailed electrical characteristics, please refer to the product datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess