EN
  • EN
  • DE

XC61CN1902MRN

Part No XC61CN1902MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413142-XC61CN1902MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CN1902MRN CAD Model

Description

The XC61CN1902MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specified threshold. It is commonly used in microcontroller-based systems to prevent malfunction caused by voltage drops, ensuring stable and reliable operation.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Continuously monitors the input voltage and provides an alert or shutdown signal when the voltage falls below a safe level.
  • Battery Management Systems: Protects batteries from deep discharge by disabling the load when the battery voltage is too low.
  • Industrial Control Systems: Ensures the stable operation of control systems by monitoring and responding to voltage fluctuations.
  • Automotive Electronics: Used in automotive applications to protect electronic components from voltage drops and spikes.

Features

  • Low Power Consumption: Minimizes power consumption to extend battery life in portable devices.
  • High-Accuracy Voltage Detection: Provides precise voltage detection to prevent false triggers and ensure reliable operation.
  • Small Package Size: Available in compact packages to save board space.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it suitable for various applications.
  • Built-in Hysteresis: Prevents oscillations and chattering around the threshold voltage.
  • Open Drain Output: Offers flexibility in interfacing with various logic circuits.

Benefits

  • Prevents Microcontroller Malfunction: Ensures proper initialization and operation of microcontrollers by providing a reliable reset signal.
  • Protects Against Undervoltage Conditions: Prevents damage to electronic components caused by voltage drops.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrated functionality reduces the need for external components.
  • Enhances System Reliability: Provides a robust and reliable voltage monitoring solution.

Additional Details

The XC61CN1902MRN features a detection voltage of 1.9V. It typically comes in a small SOT-25 or similar surface-mount package. The operating temperature range is typically -40°C to +85°C. The quiescent current is generally very low, in the microampere range. The output is an N-channel open drain configuration. It is essential to refer to the datasheet for complete specifications, timing diagrams, and application notes.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess