EN
  • EN
  • DE

XC61CC4002NR-G

Part No XC61CC4002NR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989616-XC61CC4002NR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CC4002NR-G CAD Model

Description

The XC61CC4002NR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This highly accurate and ultra-low power consumption voltage detector is designed to monitor the supply voltage of electronic devices. When the supply voltage drops below a specific detection threshold, the XC61CC4002NR-G outputs a reset signal, protecting the system from malfunction or data corruption due to voltage fluctuations.

Applications:

  • Microcontroller Reset Circuits: Ensures proper microcontroller initialization and prevents erratic behavior due to low voltage conditions.
  • Power Management Systems: Monitors voltage levels in power supplies and triggers alerts or shutdowns to prevent damage.
  • Battery-Powered Devices: Provides low-voltage detection for efficient battery management and prolonged battery life.
  • Memory Protection: Prevents data corruption in memory devices by initiating a reset during voltage drops.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for reliable voltage monitoring.

Features:

  • High Accuracy: Provides precise voltage detection with a typical accuracy of ±1.5%.
  • Ultra-Low Power Consumption: Consumes very little current, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating various power supply configurations.
  • Small Package: Available in a compact SOT-23 or similar package for space-saving designs.
  • Open Drain Output: Features an open drain output, allowing for flexible integration with other circuits.
  • Hysteresis: Includes hysteresis to prevent output chattering around the threshold voltage.
  • Fixed Detection Voltage: Pre-set detection voltage for specific voltage monitoring requirements.

Benefits:

  • Enhanced System Reliability: Prevents system failures and data corruption caused by voltage drops.
  • Prolonged Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components needed for voltage monitoring.
  • Space-Saving Design: Compact package allows for integration in small electronic devices.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The XC61CC4002NR-G typically has a detection voltage of 4.0V. The operating temperature range is typically from -40°C to +85°C. This voltage detector is RoHS compliant and halogen-free. The output signal remains low when the input voltage is below the detection voltage and goes high when the input voltage exceeds the detection voltage plus hysteresis. This product is designed for a wide range of applications requiring reliable voltage monitoring in a small form factor and low power consumption.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3622 $57.9520
390+ $0.2973 $115.9470
605+ $0.2880 $174.2400
830+ $0.2787 $231.3210
1,075+ $0.2693 $289.4975
1,435+ $0.2415 $346.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess