The XC61CC3602NR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a specific threshold. This is crucial for protecting sensitive electronic components, such as microcontrollers and memory devices, from damage or malfunction due to voltage fluctuations or power failures.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, ensuring proper initialization and operation.
- Power Supply Monitoring: Monitors the input voltage of power supplies and generates an alarm or shutdown signal if the voltage falls outside the acceptable range.
- Battery Management Systems: Protects batteries from deep discharge by shutting down the device when the battery voltage falls below a critical level.
- Industrial Control Systems: Monitors power supplies to critical components in industrial environments, ensuring stable operation and preventing system errors.
- Automotive Electronics: Used in automotive applications to monitor battery voltage and ensure reliable operation of electronic control units (ECUs).
Features
- High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1%.
- Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
- Small Package Size: Available in compact packages, such as SOT-23, which saves valuable board space.
- Wide Operating Voltage Range: Supports a broad range of input voltages, providing flexibility in application design.
- Built-in Hysteresis: Prevents output chattering due to minor voltage fluctuations, ensuring stable performance.
Benefits
- Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage irregularities.
- Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
- Compact Design: Small package size allows for compact and efficient circuit layouts.
- Simplified Circuit Design: Integrated features simplify the design process and reduce the overall component count.
- Improved System Stability: The hysteresis feature ensures stable output and prevents false triggering.
Additional Details
The XC61CC3602NR features a detection voltage of 3.6V. It typically operates within a specified temperature range. The output type is usually N-channel open drain or CMOS. The specific package type influences the power dissipation and thermal characteristics. Refer to the Torex Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application notes.