EN
  • EN
  • DE
  • IT

FM25Q32A-1AIA1

Part No FM25Q32A-1AIA1
Manufacturer FIDELIX
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FIDELIX
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823357-FM25Q32A-1AIA1
Ultra Librarian 3D Model Ultra Librarian FM25Q32A-1AIA1 CAD Model

Description

The FM25Q32A-1AIA1 is a 32M-bit Serial Flash memory device manufactured by FIDELIX. This device features a SPI (Serial Peripheral Interface) for simple and efficient access. It is designed for a wide range of applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Storage for firmware, configuration data, and boot code in embedded applications.
  • Data Logging: Used for storing sensor data, event logs, and other data in industrial and consumer applications.
  • Audio Storage: Stores audio files in portable music players and voice recorders.
  • Gaming Consoles: Used to store game data, profiles, and system settings.
  • Networking Devices: Storage of network configurations and firmware updates in routers and switches.

Features:

  • 32M-bit (4MB) Capacity: Provides ample storage space for various data types.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for flexible data transfer.
  • Wide Voltage Range: Operates from 2.7V to 3.6V.
  • High Speed: Supports clock frequencies up to 104 MHz.
  • Low Power Consumption: Optimized for low power operation, suitable for battery-powered devices.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Space-Efficient: Compact package for use in space-constrained applications.
  • Easy Integration: Simple SPI interface simplifies design and integration.
  • Fast Data Transfer: High clock frequency allows for rapid data access.
  • Reliable Performance: Designed for long-term data retention and reliable operation.

Specifications:

Typical specifications include a supply voltage range of 2.7V to 3.6V, an operating temperature range of -40°C to +85°C, a maximum clock frequency of 104MHz, and a typical standby current of a few microamperes. It supports standard SPI, Dual SPI, and Quad SPI operation. Erase and program cycle endurance is typically rated at 100,000 cycles per sector. Consult the Fidelix datasheet for precise specifications.

In conclusion, the FM25Q32A-1AIA1 Serial Flash memory from FIDELIX offers a combination of high capacity, high speed, and low power consumption, making it a suitable choice for embedded systems and other applications requiring reliable non-volatile storage.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,223 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess