The XC61AC5102PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. Its primary function is to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold. This particular model has a detection voltage of 5.1V. This function is crucial in preventing malfunctions and ensuring the reliable operation of microcontrollers, microprocessors, and other sensitive electronic components.
Applications
- Microcontroller and microprocessor reset circuits
- Power supply monitoring
- Battery management systems
- Over/under voltage protection
- Industrial control systems
Features
- High-accuracy voltage detection
- Low power consumption
- Small SOT-23 package
- Built-in hysteresis
- Open-drain output
- Detection Voltage: 5.1V
Benefits
- Ensured System Stability: Prevents data corruption and system crashes caused by voltage drops.
- Extended Battery Life: Minimal power consumption prolongs battery life in portable devices.
- Compact Design: Small package allows for easy integration into space-constrained applications.
- Stable Output: Hysteresis prevents false reset signals caused by voltage fluctuations.
- Flexible Implementation: Open-drain output allows for customization of the reset circuitry.
The XC61AC5102PR is designed for low power consumption, which is beneficial for battery-powered devices where energy efficiency is critical. The built-in hysteresis prevents unwanted reset signals due to noise or small voltage fluctuations near the threshold. The open-drain output allows for flexible configuration of the reset circuitry with an external pull-up resistor. The SOT-23 package makes it easy to mount on printed circuit boards. Refer to the Torex Semiconductor datasheet for detailed specifications, including accuracy, operating temperature range, and other relevant parameters.
When using the XC61AC5102PR, it is important to select an appropriate pull-up resistor value for the output signal based on the system's voltage and current requirements. This IC provides a reliable and cost-effective solution for voltage monitoring and reset generation in a wide variety of electronic systems.