EN
  • EN
  • DE

CFB-240A-7-1M

Part No CFB-240A-7-1M
Manufacturer GOOD-ARK Electronics
Catalog Custom Parts (B - D)
Description Relay Time Delay 1MIN 10A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139971-CFB-240A-7-1M
Categories Custom Parts
Manufacturer GOOD-ARK Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CFB-240A-7-1M CAD Model

Description

The CFB-240A-7-1M is a common mode choke manufactured by GOOD-ARK Electronics. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. This particular model is designed for applications requiring effective noise filtering in various electronic devices.

Applications:

  • Power supplies
  • Networking equipment (e.g., Ethernet)
  • USB interfaces
  • Audio equipment
  • Data lines

Features:

  • High common mode impedance: Provides effective suppression of common-mode noise.
  • Compact design: Suitable for space-constrained applications.
  • High insulation resistance: Ensures safety and reliability.
  • Wide operating temperature range: Allows for use in diverse environments.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Reduced EMI (Electromagnetic Interference): Improves the overall electromagnetic compatibility of the system.
  • Enhanced signal integrity: Minimizes noise on signal lines, leading to more reliable data transmission.
  • Improved audio quality: Reduces noise in audio circuits, resulting in cleaner sound.
  • Increased system stability: Prevents malfunctions caused by noise interference.
  • Compliance with regulatory standards: Helps products meet EMI/EMC requirements.

Additional Details:

The specific electrical characteristics of the CFB-240A-7-1M, such as inductance, DCR (DC Resistance), and rated current, will vary depending on the specific application requirements. Typically, the common mode choke is constructed using ferrite core material and multiple windings to achieve the desired inductance and impedance characteristics. The "-7" might refer to specific inductance or impedance value, and the "-1M" might indicate the tolerance or packaging information. Refer to the manufacturer's datasheet for precise specifications.

When selecting a common mode choke, it's important to consider factors such as the frequency range of the noise to be suppressed, the required impedance at that frequency, the rated current, the voltage rating, and the operating temperature range. Proper selection ensures optimal noise filtering performance and reliability.

You May Also Be Interested in

Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Chilisin
Lowest to $0.0021
TDK Corporation
Lowest to $0.1360
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess