EN
  • EN
  • DE

XC6126N36ANR-G

Part No XC6126N36ANR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005574-XC6126N36ANR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6126N36ANR-G CAD Model

Description

The XC6126N36ANR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This is commonly used for ensuring proper operation of microcontrollers and other sensitive electronic components.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Employed in power supplies to monitor voltage levels and protect against over-voltage or under-voltage conditions.
  • Battery Monitoring: Utilized in battery-powered devices to monitor battery voltage and prevent deep discharge.
  • System Reset Circuits: Integrated into system reset circuits for ensuring proper system initialization.
  • Industrial Control Systems: Found in industrial automation equipment for monitoring and protecting critical components.

Features:

  • Voltage Detection: Accurately detects voltage levels and generates a reset signal.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Small Package: Available in small surface mount packages for space-constrained applications.
  • High Accuracy: Offers high accuracy in voltage detection for reliable operation.
  • Adjustable Detection Voltage: Some versions offer adjustable detection voltage levels.

Benefits:

  • Ensured System Stability: Prevents system malfunction due to voltage fluctuations.
  • Protected Critical Components: Protects sensitive components from over-voltage or under-voltage damage.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Facilitates easy integration into existing systems.
  • Improved System Reliability: Ensures reliable operation in demanding environments.

The XC6126N36ANR-G has a specific detection voltage, indicated by '36', typically meaning 3.6V. The 'ANR' suffix likely indicates the package type (e.g., SOT-25) and the active state of the output (e.g., active low reset). The '-G' indicates that the product is Halogen-free. Voltage detectors are critical for ensuring the stable and reliable operation of electronic systems.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess