The XC6119C30ANR is a voltage detector IC manufactured by Torex Semiconductor. This device is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a certain threshold. This ensures that the system starts or restarts correctly after a voltage fluctuation or brownout. The XC6119 series is characterized by its low power consumption and high accuracy, making it suitable for various battery-powered and voltage-sensitive applications. The 'C30' likely indicates a 3.0V detection voltage, and 'ANR' specifies the package type and taping specifications.
Applications
- Microprocessor reset circuits: Provides a reliable reset signal for microprocessors and microcontrollers during power-up or brownout conditions.
- Battery management systems: Monitors battery voltage and triggers a low-battery warning or shutdown to protect the battery from over-discharge.
- Power supply monitoring: Detects undervoltage conditions in power supplies and initiates a protection sequence.
- Data integrity protection: Prevents data corruption in memory devices by disabling write operations during voltage dips.
- Portable devices: Used in smartphones, tablets, and other portable devices to ensure stable operation and protect against data loss.
Features
- Precise voltage detection: Accurately monitors supply voltage with minimal error.
- Ultra-low current consumption: Minimizes power drain in battery-powered applications.
- Small form factor: Compact package saves board space.
- Built-in hysteresis: Prevents output oscillation near the threshold voltage.
- Open drain output: Provides flexibility in interfacing with different logic levels.
Benefits
- Enhanced system reliability: Prevents system malfunctions caused by voltage fluctuations.
- Extended battery life: Reduces power consumption in portable devices.
- Compact designs: Small package allows for high-density circuit layouts.
- Simplified circuit design: Integrated functionality reduces the number of external components.
- Data loss prevention: Protects critical data from corruption during voltage dips.
Additional Details
The XC6119C30ANR is typically available in a SOT-23 or similar small outline package. The detection voltage is 3.0V. The output is an open-drain N-channel type, requiring a pull-up resistor. The operating temperature range usually spans from -40°C to +85°C. The datasheet should be consulted for precise specifications and operating conditions. This voltage detector offers a reliable and efficient solution for voltage monitoring and reset generation in diverse electronic applications.