EN
  • EN
  • DE

HMT351R7CFR8A-H9

Part No HMT351R7CFR8A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949447-HMT351R7CFR8A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7CFR8A-H9 CAD Model

Description

The HMT351R7CFR8A-H9 is a 4GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. This module is designed for use in servers and workstations that require high performance and data integrity.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing

Features:

  • 4GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • 1600MHz Clock Speed
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Improved Performance: The 1600MHz clock speed allows for faster data transfer rates, leading to improved system performance.
  • Enhanced Reliability: ECC functionality corrects memory errors, preventing data corruption and system crashes.
  • Increased Stability: The registered design enhances signal integrity, making the memory module more stable, especially in high-density configurations.
  • Greater Capacity: With 4GB of memory, the module allows for running more applications and handling larger datasets.
  • Reduced Downtime: ECC error correction minimizes the risk of system downtime due to memory-related issues.

Technical Specifications:

This DDR3 Registered ECC DIMM features a 240-pin interface and operates at 1.5V. It complies with JEDEC standards. The ECC feature helps detect and correct single-bit errors, maintaining data integrity. The registered design includes a register between the DRAM modules and the system's memory controller, which buffers the address and control signals, improving the stability of the memory system. This is essential in server environments where reliability is crucial. The module's timing parameters are optimized for server workloads, providing a balance between performance and stability. It's intended for systems that require high levels of reliability and data integrity, such as financial institutions, scientific research facilities, and data centers. The 4GB capacity allows for running more demanding applications and handling larger datasets, increasing overall system responsiveness and productivity.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess