EN
  • EN
  • DE

XC6101E626MR

Part No XC6101E626MR
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157193-XC6101E626MR
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6101E626MR CAD Model

Description

The XC6101E626MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to accurately monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. These detectors are crucial components in various electronic circuits, ensuring the stable and safe operation of microcontrollers and other sensitive devices.

Applications

  • Microcontroller Reset Circuits: Ensures proper startup and prevents malfunctions in microcontroller-based systems.
  • CPU Reset Circuits: Monitors the CPU's voltage supply, triggering a reset if the voltage drops, preventing data corruption and system crashes.
  • Power Monitoring: Provides an early warning of power supply irregularities or failures in electronic devices.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure optimal performance.
  • Industrial Control Systems: Safeguards critical industrial equipment from voltage fluctuations that could lead to operational errors or damage.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with minimal tolerance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages such as SOT-25, contributing to miniaturization in circuit designs.
  • Open Drain Output: Offers flexibility in circuit design and allows for multiple voltage detectors to be connected in parallel.
  • Hysteresis: Prevents chattering or false triggering due to noise or minor voltage fluctuations.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from malfunctions caused by voltage drops, ensuring stable and reliable operation.
  • Prevents Data Corruption: Safeguards data integrity by resetting the microcontroller or CPU during voltage irregularities.
  • Extended Battery Life: Low current consumption helps to prolong battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, streamlining circuit layout and reducing overall system cost.
  • Improved System Safety: Prevents damage to sensitive electronic components by detecting and responding to voltage anomalies.

Additional Details

The XC6101E626MR features a detection voltage of typically 2.6V. The specific detection voltage is crucial to the correct operation. The IC is available in a SOT-25 package. It operates over a wide temperature range, usually -40°C to +85°C, making it suitable for use in various environmental conditions. The output type is N-channel open drain. Torex voltage detectors, including the XC6101 series, often include a built-in delay circuit that controls the reset assertion time. The XC6101 series offers various detection voltage options to accommodate different system requirements.

This voltage detector is essential for ensuring the stable and safe operation of any voltage-sensitive electronic device, providing reliable voltage monitoring and reset functionality.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess