EN
  • EN
  • DE

XBS104V14R

Part No XBS104V14R
Manufacturer Torex Semiconductor Ltd
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diode, 1A, 40V Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281432-XBS104V14R
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XBS104V14R CAD Model

Description

The XBS104V14R is a voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This is crucial for protecting sensitive electronic components and ensuring proper system operation.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers during power-up or voltage dips.
  • Battery-Powered Devices: Monitoring battery voltage and preventing deep discharge.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies.
  • Memory Protection: Preventing data corruption in memory devices during voltage drops.
  • System Supervision: Monitoring critical voltage levels and triggering appropriate actions.

Features

  • Precise Detection Voltage: Accurately detects voltage levels with a specified threshold.
  • Low Current Consumption: Minimizes power usage in battery-powered applications.
  • Small Package Size: Suitable for space-constrained applications.
  • Open Drain Output: Provides a flexible output configuration.
  • Hysteresis: Prevents oscillation around the detection threshold.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Reliable System Reset: Ensures proper system initialization and prevents malfunctions.
  • Battery Protection: Prevents damage to batteries from deep discharge.
  • Data Integrity: Protects data from corruption during voltage drops.
  • Simplified Design: Reduces the complexity of reset and monitoring circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage detection.
  • Improved System Reliability: Enhances overall system stability and reliability.

Additional Details

The XBS104V14R typically comes in a small SOT-25 package. The detection voltage is typically 1.4V. The device features a built-in hysteresis to prevent false triggering. It is designed to operate over an extended temperature range. The open drain output allows for easy interfacing with microcontrollers and other digital devices. This voltage detector is ideal for applications requiring reliable voltage monitoring and reset functionality.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,705+ $0.0312 $115.5960
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess