EN
  • EN
  • DE

LTPL-C08DZS30

Part No LTPL-C08DZS30
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED C08 WARM WHITE 3000K 8SMD / LED Lighting series White, Warm 3000K 100V 40mA 130° 8-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lite-On Inc.
Series C08
Package Tape & Reel (TR)
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 378lm (Typ)
Current - Test 40mA
Voltage - Forward (Vf) (Typ) 100V
Lumens/Watt @ Current - Test 95 lm/W
CRI (Color Rendering Index) 80
Current - Max 60mA
Viewing Angle 130°
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead Exposed Pad
Dimension 0.256" L x 0.256" W (6.50mm x 6.50mm)
Height - Seated (Max) 0.156" (3.96mm)
Thermal Resistance of Package 4.5°C/W
Base Product Number LTPL-C08
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 360
Win Source Part Number 1148259-LTPL-C08DZS30
Ultra Librarian 3D Model Ultra Librarian LTPL-C08DZS30 CAD Model

Description

The Lite-On Inc. LTPL-C08DZS30 is an optoelectronics product that belongs to the LED Lighting - White category.

  • Category: LED Lighting - White
  • Color Temperature: 3000K
  • Viewing Angle: 130°
  • Forward Voltage: 100V
  • Current: 60mA
  • Thermal Resistance: 4.5°C/W
  • Package / Case: 8-SMD, No Lead Exposed Pad

It has a color temperature of 3000K and a viewing angle of 130°. The product has a forward voltage of 100V and a current of 60mA. It has a thermal resistance of package of 4.5°C/W. The package / case of the product is 8-SMD, No Lead Exposed Pad.

You May Also Be Interested in

Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $58.2400
Samsung
LED NEUTRAL WHT 4000K 80CRI 4SMD
Lowest to $0.0982
CreeLED, Inc.
LED J NEUTRAL WHT 4000K 1411
Lowest to $0.0233
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess