The Torex Semiconductor TC7W125F is a dual bus buffer gate with 3-state outputs. This device is designed for high-speed operation and low power consumption. It is commonly used for isolating buses or enabling/disabling signals in digital systems. The 3-state outputs allow the device to either pass the input signal, block the signal, or present a high-impedance state, effectively disconnecting the output from the bus.
Applications
- Bus Isolation: Isolating different sections of a bus to prevent signal interference.
- Memory Interfacing: Enabling or disabling memory chips in a memory system.
- Data Routing: Routing data signals in digital systems.
- Signal Buffering: Buffering signals to increase drive strength.
Features
- Dual Bus Buffer Gate: Contains two independent bus buffer gates in a single package.
- 3-State Outputs: Provides three output states: high, low, and high impedance.
- High-Speed Operation: Offers fast switching speeds.
- Low Power Consumption: Minimizes power consumption.
- Wide Operating Voltage Range: Operates from 2V to 5.5V.
Benefits
- Bus Isolation: Prevents signal interference between different sections of a bus.
- Flexible Signal Control: Provides a versatile way to control signal flow in digital systems.
- High Performance: Enables high-speed operation of digital circuits.
- Low Power Consumption: Reduces power consumption in digital systems.
- Easy to Use: Standard logic gate package for easy integration into circuits.
Additional Details
The TC7W125F is available in a small SOT-25 package. It operates from a supply voltage range of 2V to 5.5V. The enable inputs control the output state. When the enable input is high, the output follows the input. When the enable input is low, the output is in a high-impedance state. The datasheet provides detailed electrical characteristics, timing diagrams, and pinout information. It is suitable for space-constrained applications due to its small size.