EN
  • EN
  • DE

R5323Z001B-TR-FD

Part No R5323Z001B-TR-FD
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 288997-R5323Z001B-TR-FD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323Z001B-TR-FD CAD Model

Description

The R5323Z001B-TR-FD is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage and generate a reset signal when the voltage falls below a specified threshold. This ensures stable operation of microcontrollers and other sensitive circuits. The device is characterized by its high accuracy, low current consumption, and small package size, making it ideal for a wide range of applications including portable devices and battery-powered systems.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Real-time clocks (RTC)
  • Memory backup circuits
  • Portable electronic devices

Features

  • High-accuracy detection voltage: ±1.0%
  • Ultra-low supply current: 0.8µA (TYP.)
  • Operating voltage range: 1.0V to 5.5V
  • Built-in hysteresis: 3% (TYP.)
  • N-channel open drain output
  • Small package: SOT-25
  • Lead-free and RoHS compliant

Benefits

  • Reliable system reset: Accurate voltage detection ensures a reliable reset signal, preventing malfunctions.
  • Extended battery life: Low current consumption minimizes power drain in battery-operated devices.
  • Simplified circuit design: Built-in hysteresis prevents false triggering due to voltage noise.
  • Compact solution: Small SOT-25 package saves board space.
  • Environmentally compliant: Lead-free and RoHS compliant, meeting environmental standards.

Additional Details

The R5323Z001B-TR-FD offers an N-channel open drain output, which allows for flexible connection to various microcontroller and microprocessor systems. Its tight tolerance of ±1.0% on the detection voltage guarantees precise voltage monitoring. The built-in hysteresis helps to improve noise immunity and prevents unwanted reset signals. This particular part has a detection voltage of 0.1V. It is designed for use in applications requiring reliable voltage supervision and is available in tape and reel packaging for automated assembly. The low operating voltage capability extends its use to very low voltage systems.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
Broadcom Limited
Lowest to $0.8166

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess