EN
  • EN
  • DE
  • IT

TTP224B-BSBN

Part No TTP224B-BSBN
Manufacturer Tontek
Catalog Electronic Wholesale
Description 4 keys Touch Pad Detector IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SSOP16
Manufacturer Tontek
Manufacturer Homepage www.tontek.com.tw
Win Source Part Number 750354-TTP224B-BSBN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TTP224B-BSBN CAD Model

Description

The TTP224B-BSBN is a capacitive touch sensor IC designed and manufactured by Tontek. This integrated circuit allows for the implementation of touch-sensitive interfaces in various electronic devices. It provides a simple and effective way to detect human touch through a capacitive sensing method. It features four touch keys allowing for multiple inputs.

Applications

  • Consumer Electronics: Used in touch-based control panels for appliances like refrigerators, washing machines, and microwave ovens.
  • Lighting Control: Implemented in touch-sensitive light switches and dimmers for residential and commercial lighting systems.
  • Industrial Control Panels: Applied in touch-based interfaces for industrial machinery and equipment control.
  • Security Systems: Integrated into touch-activated keypads for security access control systems.
  • Automotive Applications: Utilized in touch-based controls for in-car entertainment systems and dashboard interfaces.

Features

  • Four Touch Keys: Allows for the integration of multiple touch inputs into a single device.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Adjustable Sensitivity: Provides flexibility in tuning the touch sensitivity to suit different applications and environments.
  • Direct Mode or Toggle Mode Options: Offers different output modes for versatile control functions.
  • Built-in Regulator: Ensures stable operation with a wide range of supply voltages.

Benefits

  • User-Friendly Interface: Provides an intuitive and responsive touch-based control interface.
  • Enhanced Reliability: Capacitive touch sensing eliminates the need for mechanical switches, reducing wear and tear.
  • Aesthetic Design: Enables sleek and modern product designs with a smooth, button-less surface.
  • Waterproof and Dustproof: Touch sensors can be sealed behind a non-conductive surface, providing protection against environmental factors.
  • Cost-Effective: Provides a cost-efficient alternative to traditional mechanical switches.

Specifications

The TTP224B-BSBN typically operates with a supply voltage range of 2.0V to 5.5V. It has a response time of a few milliseconds and supports both direct and toggle output modes. The touch sensitivity can be adjusted using an external capacitor. The IC is available in a small surface-mount package. The operating temperature is typically between -20°C and +70°C. It also incorporates power-saving features, such as a low-power mode during inactivity.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess