EN
  • EN
  • DE

TK71628SCLH

Part No TK71628SCLH
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 367282-TK71628SCLH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71628SCLH CAD Model

Description

The TK71628SCLH is a Surface Acoustic Wave (SAW) filter, manufactured by Toko America Inc. SAW filters are essential components in radio frequency (RF) circuits, used to selectively pass desired signals while rejecting unwanted interference and noise. The TK71628SCLH is designed for specific frequencies and is commonly used in wireless communication applications.

Applications

  • Wireless Communication Systems
  • Remote Control Systems
  • Cordless Phones
  • ISM Band Applications (Industrial, Scientific, Medical)
  • Wireless Security Systems

Features

  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • High Rejection: Provides effective attenuation of unwanted signals outside the passband, reducing interference.
  • Compact Size: Allows for integration into space-constrained devices, enabling smaller product designs.
  • Stable Performance: Offers reliable operation over a wide temperature range, ensuring consistent performance in various environments.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs and improving efficiency.
  • Precise Center Frequency: Ensures accurate filtering at the desired frequency, optimizing signal selectivity and performance.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable communication.
  • Increased Range: Enhances the operational range of wireless devices by minimizing signal loss and maximizing signal strength.
  • Reduced Power Consumption: Minimizes signal loss, conserving battery life in portable devices and extending operating time.
  • Enhanced System Performance: Optimizes the overall performance of RF systems by improving signal clarity and reducing distortion.
  • Reliable Operation: Ensures consistent and dependable filtering performance under varying conditions, contributing to overall system reliability.
  • Simplified Design: Easier to incorporate into existing circuit designs due to its compact size and SMT compatibility, streamlining the design process.

Additional Details

The TK71628SCLH SAW filter is characterized by its center frequency, bandwidth, insertion loss, passband ripple, and rejection characteristics. Constructed using piezoelectric materials to convert electrical signals into acoustic waves and back, enabling frequency-selective filtering. The filter uses a surface-mount package simplifies manufacturing processes. It is essential to consult the manufacturer's datasheet for detailed specifications, including impedance matching requirements, temperature characteristics, and handling precautions. This filter is commonly employed in ISM band applications. Appropriate impedance matching networks are required for optimal performance. This component is lead-free and RoHS compliant.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess