EN
  • EN
  • DE

TK71627ASCLH

Part No TK71627ASCLH
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 367278-TK71627ASCLH
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TK71627ASCLH CAD Model

Description

The TK71627ASCLH is a Surface Acoustic Wave (SAW) filter manufactured by Toko America Inc. SAW filters are vital components in radio frequency (RF) communication systems, designed to selectively pass desired signals while rejecting unwanted noise and interference. This particular filter is engineered to operate at a specific frequency, making it suitable for a variety of wireless applications.

Applications

  • Wireless Communication Systems
  • Remote Control Systems
  • Cordless Telephones
  • ISM Band Applications (Industrial, Scientific, Medical)
  • Wireless Security Systems

Features

  • Low Insertion Loss: Minimizes signal attenuation in the passband for efficient signal transmission.
  • High Rejection: Effectively attenuates unwanted signals outside the passband, reducing interference.
  • Compact Size: Allows for integration into small and portable devices.
  • Stable Performance: Provides reliable operation over a wide range of temperatures.
  • Surface Mount Technology (SMT): Facilitates automated assembly for efficient manufacturing.
  • Precise Center Frequency: Ensures accurate filtering at the specified frequency, optimizing signal selectivity.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable communication.
  • Extended Range: Increases the operational range of wireless devices by minimizing signal loss.
  • Reduced Power Consumption: Minimizes signal loss, conserving battery life in portable devices.
  • Enhanced System Performance: Optimizes the overall performance of RF systems by improving signal clarity and reducing distortion.
  • Reliable Operation: Ensures consistent and dependable filtering performance under varying conditions.
  • Simplified Design: Easier to incorporate into existing circuit designs due to its compact size and SMT compatibility.

Additional Details

The TK71627ASCLH SAW filter is characterized by parameters such as center frequency, bandwidth, insertion loss, passband ripple, and attenuation. Piezoelectric materials are used to convert electrical signals into acoustic waves and back, enabling frequency-selective filtering. The filter uses a surface-mount package simplifies manufacturing. For detailed specifications, including impedance matching requirements, temperature characteristics, and handling precautions, refer to the manufacturer's datasheet. This is often found in ISM band applications. Proper impedance matching is critical for optimal performance, and appropriate matching networks should be included in the circuit design. This component is lead-free and RoHS compliant.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess