EN
  • EN
  • DE

TK71529ASCL

Part No TK71529ASCL
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 367266-TK71529ASCL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71529ASCL CAD Model

Description

The TK71529ASCL is a Surface Acoustic Wave (SAW) filter manufactured by Toko America Inc. This filter is designed for radio frequency (RF) applications where precise signal filtering is essential. SAW filters are used to selectively pass or reject signals at specific frequencies, improving signal quality and minimizing interference in wireless communication systems.

Applications

  • Wireless Communication Devices
  • Remote Control Systems
  • Cordless Phones
  • ISM Band Transceivers
  • Wireless Security Systems

Features

  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Sharp Rejection: Provides effective attenuation of unwanted signals outside the passband, reducing interference.
  • Compact Size: Allows for integration into small, space-constrained devices.
  • Stable Performance: Offers reliable operation over a wide temperature range, ensuring consistent performance.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs.
  • Precise Center Frequency: Ensures accurate filtering at the desired frequency, optimizing signal selectivity.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable communication.
  • Increased Range: Enhances the operational range of wireless devices by minimizing signal loss.
  • Reduced Power Consumption: Minimizes signal loss, conserving battery life in portable devices.
  • Enhanced System Performance: Optimizes the overall performance of RF systems by improving signal clarity.
  • Reliable Operation: Ensures consistent and dependable filtering performance under varying conditions.
  • Simplified Design: Easier to incorporate into existing circuit designs due to its compact size and SMT compatibility.

Additional Details

The TK71529ASCL SAW filter's key parameters include center frequency, bandwidth, insertion loss, passband ripple, and attenuation. It is made using piezoelectric materials, which convert electrical signals into mechanical (acoustic) waves and back, enabling frequency-selective filtering. The filter's surface-mount package simplifies manufacturing. Refer to the manufacturer's datasheet for detailed specifications, including impedance matching requirements and temperature characteristics. The filter finds common use in ISM band applications. Proper impedance matching is critical for optimal performance; appropriate matching networks should be included in the design. The device is lead-free and RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess