EN
  • EN
  • DE

TK71525ASCL

Part No TK71525ASCL
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 367265-TK71525ASCL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71525ASCL CAD Model

Description

The TK71525ASCL is a SAW (Surface Acoustic Wave) filter manufactured by Toko America Inc. SAW filters are crucial components in radio frequency (RF) systems, enabling the selection of desired signals while rejecting unwanted noise and interference. This particular filter is designed to operate at a specific frequency, making it suitable for a variety of wireless communication applications.

Applications

  • Wireless Communication Systems
  • Remote Control Systems
  • Cordless Telephones
  • ISM Band Applications (Industrial, Scientific, Medical)
  • Wireless Security Systems

Features

  • Low Insertion Loss: Ensures minimal signal attenuation in the passband.
  • High Rejection: Effectively attenuates unwanted signals outside the passband.
  • Compact Size: Allows for integration into space-constrained devices.
  • Stable Performance: Offers reliable operation over a wide temperature range.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Precise Center Frequency: Delivers accurate filtering at the specified frequency.

Benefits

  • Improved Signal Quality: Minimizes noise and interference, resulting in clearer communication.
  • Extended Range: Increases the operational range of wireless devices.
  • Reduced Power Consumption: Minimizes signal loss, conserving battery life in portable devices.
  • Enhanced System Performance: Optimizes the overall efficiency of RF systems.
  • Reliable Operation: Provides consistent and dependable filtering performance.
  • Simplified Integration: Easier to incorporate into existing circuit designs.

Additional Details

The TK71525ASCL SAW filter’s performance is characterized by parameters such as center frequency, bandwidth, insertion loss, passband ripple, and rejection. It utilizes piezoelectric materials to convert electrical signals into acoustic waves and back, achieving filtering based on the acoustic wave properties. The filter's surface-mount package simplifies manufacturing processes. To ensure proper functionality, it's essential to consult the manufacturer's datasheet for detailed specifications including impedance matching requirements, temperature characteristics, and handling instructions. The filter is commonly found in applications within the ISM bands. It is crucial to use appropriate impedance matching networks for optimal performance. This component is lead-free and RoHS compliant.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess