EN
  • EN
  • DE

TK71522ASCL

Part No TK71522ASCL
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 367264-TK71522ASCL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71522ASCL CAD Model

Description

The TK71522ASCL is a SAW (Surface Acoustic Wave) filter manufactured by Toko America Inc. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. The TK71522ASCL is designed for use in various wireless communication systems, providing essential filtering to improve signal quality and minimize interference.

Applications

  • Wireless Communication Systems
  • Remote Control Systems
  • Cordless Phones
  • ISM Band Transceivers
  • Wireless Security Systems

Features

  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Sharp Rejection: Provides effective attenuation of unwanted signals outside the passband.
  • Small Size: Compact design for integration into space-constrained devices.
  • Stable Performance: Reliable operation over a wide range of temperatures.
  • Durable Construction: Designed for long-term performance in demanding environments.
  • Precise Center Frequency: Ensures accurate filtering at the desired frequency.

Benefits

  • Improved Signal Quality: Reduces noise and interference for clearer communication.
  • Increased Range: Enhances the operational range of wireless devices.
  • Reduced Power Consumption: Minimizes signal loss, conserving battery life.
  • Enhanced System Performance: Optimizes the overall performance of RF systems.
  • Reliable Operation: Ensures consistent and dependable filtering.
  • Simplified Design: Facilitates easier integration into existing circuits.

Additional Details

The TK71522ASCL SAW filter is typically characterized by its center frequency, bandwidth, insertion loss, and rejection characteristics. It is constructed using high-quality piezoelectric materials that enable efficient conversion between electrical and acoustic energy. The filter's precise design ensures optimal performance in its intended applications. The surface-mount package allows for automated assembly, reducing manufacturing costs. It is crucial to refer to the manufacturer's datasheet for specific electrical characteristics, temperature stability, and handling precautions. The filter is commonly used in applications operating within the ISM (Industrial, Scientific, and Medical) bands. Correct impedance matching is crucial for optimal performance; appropriate matching networks should be used in the circuit design. This component is lead-free and RoHS compliant.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
NVIDIA
Lowest to $6.5292
Pulse
Lowest to $1.6817
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess