EN
  • EN
  • DE

LLV0603-F27NJ

Part No LLV0603-F27NJ
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069752-LLV0603-F27NJ
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LLV0603-F27NJ CAD Model

Description

The LLV0603-F27NJ is a high-frequency multilayer inductor manufactured by Toko America Inc. These inductors are designed for use in a variety of radio frequency (RF) applications, offering excellent performance and reliability in a miniature 0603 package size. The LLV series is known for its high Q factor and low DC resistance, making it suitable for impedance matching, filtering, and tuning circuits.

Applications

  • RF Impedance Matching
  • RF Filtering
  • Wireless Communication Circuits (e.g., Bluetooth, WLAN)
  • Mobile Phones
  • GPS Devices
  • RF Tuners

Features

  • Small 0603 package size (0.063" x 0.031" / 1.6mm x 0.8mm)
  • High Q factor for efficient performance
  • Tight inductance tolerance
  • Low DC resistance (DCR) to minimize power loss
  • Multilayer construction for high reliability
  • Operating temperature range: -55°C to +125°C

Benefits

  • Miniature size: Allows for high-density circuit design, saving valuable board space.
  • High Q factor: Improves circuit efficiency and reduces signal loss, enhancing overall performance.
  • Low DCR: Minimizes power dissipation, leading to longer battery life in portable devices.
  • Precise Inductance: Ensures accurate tuning and impedance matching, optimizing circuit performance.
  • Reliable Performance: Provides stable and consistent operation over a wide temperature range.

Additional Details

The LLV0603-F27NJ features an inductance value of 27nH with a tolerance of ±2%. Its self-resonant frequency (SRF) is typically high, ensuring effective performance at the intended operating frequencies. The inductor is constructed using a ceramic core and features nickel barrier / solder terminations for excellent solderability and long-term reliability. It is commonly used in matching networks for antennas, filters in RF front-ends, and tuning circuits in communication devices. The part is RoHS compliant, making it suitable for environmentally conscious applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
Lowest to $1.6320
Chilisin
Lowest to $0.0517
Lowpower
Lowest to $0.0405
KEC
Lowest to $0.0658
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0643

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess