EN
  • EN
  • DE

LL2012-FHLR56J

Part No LL2012-FHLR56J
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Description Ind Chip Multi-Layer 560nH 5% 25MHz 11Q-Factor Ceramic 50mA 0805 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Core Material Ceramic
DC Resistance (DCR) 5.5 Ω
Depth 1.45 mm
Height 1.5 mm
Inductance 560 nH
Length 2 mm
Max DC Current 50 mA
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
RoHS Compliant
Self Resonant Frequency 210 MHz
Tolerance 5 %
Win Source Part Number 1069730-LL2012-FHLR56J
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FHLR56J CAD Model

Description

The LL2012-FHLR56J is a miniature chip inductor produced by Toko America Inc. Part of the LL series, this inductor is engineered for high-frequency applications, particularly within RF circuits and impedance matching networks. Its compact size and precise inductance value make it suitable for use in wireless communication devices and other small electronic equipment where space is at a premium.

Applications:

  • RF Circuits: Utilized in RF amplifiers, oscillators, and mixers.
  • Impedance Matching: Aids in matching impedance between circuit stages for optimized power transfer.
  • Wireless Devices: Found in smartphones, tablets, and other wireless communication devices.
  • Filter Circuits: Incorporated in LC filter designs for signal conditioning.
  • Tuning Applications: Used within tuning circuits for radio and television receivers.

Features:

  • Miniature Size: 2012 package size (2.0mm x 1.2mm) enables high-density board mounting.
  • High-Frequency Optimized: Designed to perform effectively at high frequencies, which is crucial for RF applications.
  • Precise Inductance Value: Offers a tight tolerance around its nominal inductance value, stated around 56nH.
  • Shielded Construction: Shielding reduces electromagnetic interference (EMI) and cross-talk.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive for environmental safety.

Benefits:

  • Improved Circuit Performance: High accuracy and Q-factor contribute to excellent circuit performance.
  • Reduced Interference: Shielded design minimizes electromagnetic noise.
  • Compact Integration: Small size facilitates integration into space-constrained devices.
  • Reliable Operation: Constructed from high-quality materials for consistent performance.
  • Environmentally Friendly: Compliance with RoHS standards ensures minimal environmental impact.

Additional Details:

The LL2012-FHLR56J inductor has a nominal inductance of 56 nH. The 'FHLR' likely refers to specific tolerance and construction details, available in the official Toko America Inc. datasheet. These inductors typically use ceramic materials and can withstand standard reflow soldering processes. They generally operate within a temperature range of -40°C to +85°C, suitable for a broad range of environmental conditions. Always consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0382
ON Semiconductor
Lowest to $0.1379
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0405

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess