EN
  • EN
  • DE

LL2012-FH39NK

Part No LL2012-FH39NK
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069726-LL2012-FH39NK
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FH39NK CAD Model

Description

The LL2012-FH39NK is a wire-wound chip inductor designed and manufactured by Toko America Inc. It's optimized for high-frequency applications that demand precise inductance control and a high Q-factor.

Applications

  • RF Circuits: Impedance matching networks in RF amplifiers, transmitters, and receivers.
  • Wireless Communication: Filter circuits in mobile devices, WLAN devices (Wi-Fi), and Bluetooth modules.
  • High-Frequency Filters: LC filter circuits for signal conditioning and noise reduction in various electronic systems.
  • Oscillators: Tuning elements in oscillator circuits to set the oscillation frequency.
  • Broadband Applications: Impedance matching and filtering in broadband communication systems.

Features

  • Inductance: 39nH (Nanohenries).
  • Tolerance: Typically ±5% or ±10% (consult the datasheet for the precise tolerance value).
  • Self-Resonant Frequency (SRF): High SRF, typically in the GHz range, allowing usage in very high-frequency circuits.
  • Q-Factor: High Q-factor, indicating minimal energy loss and efficient signal transmission.
  • Case Size: 2012 (0805 EIA). This represents the physical dimensions of the inductor: 2.0mm x 1.2mm.
  • Construction: Wire-wound construction to provide high inductance and a high Q-factor.
  • Termination: Nickel barrier with tin plating for superior solderability and to prevent solder leaching during reflow.

Benefits

  • Excellent High-Frequency Performance: Designed for optimal operation in demanding high-frequency applications.
  • Precise Inductance Control: Tight tolerance ensures consistent and predictable circuit behavior.
  • Compact Footprint: The small 2012 case size enables high-density mounting on circuit boards.
  • Low Signal Loss: High Q-factor minimizes signal attenuation, maximizing overall circuit performance.
  • Highly Reliable: Robust construction guarantees long-term stability and dependable operation.

Additional Details

The LL2012-FH39NK inductor is specifically designed for surface mount technology (SMT) assembly. The nickel barrier termination offers excellent resistance to solder leaching during reflow soldering, ensuring a reliable solder joint. Its high self-resonant frequency makes it suitable for circuits operating at frequencies well into the GHz range.

The wire-wound construction of this inductor is crucial for achieving a high Q-factor and low DC resistance (DCR). Low DCR minimizes power dissipation and enhances the efficiency of RF circuits. The 39nH inductance value is commonly used in various impedance matching networks and filter designs.

Engineers often select this inductor for use in compact and high-performance electronic devices such as wireless communication modules, RF front-ends, and other high-frequency applications where minimizing size and maximizing performance are critical considerations. Its stable electrical characteristics and durable construction make it a reliable choice for demanding applications.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0405
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Murata Electronics North America
Lowest to $0.1305
ON Semiconductor
Lowest to $0.1379
KEC
Lowest to $0.0658
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0222

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess