EN
  • EN
  • DE

LL1608-FH47NK

Part No LL1608-FH47NK
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069717-LL1608-FH47NK
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL1608-FH47NK CAD Model

Description

The LL1608-FH47NK is a wire-wound chip inductor manufactured by Toko America Inc. It's designed for high-frequency applications where precise inductance and high Q-factor are essential.

Applications

  • RF Circuits: Impedance matching in RF amplifiers and receivers.
  • Wireless Communication: Filter circuits in mobile phones, Bluetooth devices, and other wireless communication systems.
  • High-Frequency Filters: LC filter circuits for signal conditioning.
  • Oscillators: Tuning circuits in oscillators.
  • Noise Suppression: Filtering noise in high-frequency power supplies.

Features

  • Inductance: 47nH (Nanohenries).
  • Tolerance: Typically ±5% or ±10% (check datasheet for specific tolerance).
  • Self-Resonant Frequency (SRF): High SRF, typically in the GHz range, allowing for use in high-frequency applications.
  • Q-Factor: High Q-factor, indicating low energy loss.
  • Case Size: 1608 (0603 EIA). This refers to the physical dimensions of the inductor: 1.6mm x 0.8mm.
  • Construction: Wire-wound construction provides high inductance and Q-factor.
  • Termination: Nickel barrier with tin plating for excellent solderability.

Benefits

  • High Performance: Excellent electrical characteristics for high-frequency applications.
  • Precise Inductance: Tight tolerance ensures consistent performance in critical circuits.
  • Compact Size: Small 1608 case size allows for high-density mounting.
  • Low Loss: High Q-factor minimizes signal loss.
  • Reliable Operation: Robust construction ensures long-term reliability.

Additional Details

The LL1608-FH47NK inductor is designed for surface mount technology (SMT) assembly. Its nickel barrier termination provides excellent resistance to solder leaching during soldering. The high self-resonant frequency makes it suitable for use in circuits operating at several hundred MHz or even GHz.

The wire-wound construction of this inductor contributes to its high Q-factor and low DC resistance (DCR). Low DCR minimizes power loss and maximizes efficiency in RF circuits. The 47nH inductance value is commonly used in various impedance matching and filtering applications.

Designers commonly utilize this inductor in applications where minimizing size and maximizing performance are key considerations. Its stable electrical characteristics and reliable construction make it a popular choice for a wide range of wireless and high-frequency electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Lowest to $0.0215
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0772
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0725 $58.0000
1,945+ $0.0595 $115.7275
3,010+ $0.0577 $173.6770
4,145+ $0.0558 $231.2910
5,355+ $0.0540 $289.1700
7,160+ $0.0484 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess