EN
  • EN
  • DE

FDV0840-4R9M

Part No FDV0840-4R9M
Manufacturer Toko America Inc.
Catalog Miscellaneous
Description Fixed Inductors for Surface Mounting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823278-FDV0840-4R9M
Ultra Librarian 3D Model Ultra Librarian FDV0840-4R9M CAD Model

Description

The FDV0840-4R9M is a shielded power inductor manufactured by Toko America Inc. It is designed for use in DC-DC converters and power supply circuits where efficient energy storage and low electromagnetic interference (EMI) are critical. The inductor's shielded construction minimizes magnetic flux leakage, which reduces the potential for interference with nearby components.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters to store energy and provide a stable output voltage.
  • Power supplies for portable devices: Employed in smartphones, tablets, and laptops to regulate voltage and filter noise.
  • LED lighting: Integrated into LED driver circuits to provide a constant current source.
  • Automotive electronics: Utilized in engine control units (ECUs) and other automotive power systems.
  • Industrial equipment: Used in power supplies for industrial control systems and automation equipment.

Features:

  • Shielded construction: Minimizes EMI and reduces the risk of interference with nearby components.
  • High current handling capability: Can withstand high current levels without saturation.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • Compact size: The 0840 form factor allows for high-density mounting on PCBs.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved power efficiency: Reduces power loss in DC-DC converters and power supply circuits.
  • Reduced EMI: Minimizes electromagnetic interference, resulting in cleaner and more reliable operation.
  • Stable performance: Provides consistent performance over a wide range of operating conditions.
  • Smaller PCB footprint: Allows for compact designs and increased board density.
  • Enhanced product reliability: Protects sensitive electronic components from voltage fluctuations and noise.

Additional Details:

The FDV0840-4R9M has an inductance value of 4.9 μH. This inductor boasts a saturation current of approximately 2.5A, and a typical DC resistance of around 0.05 Ohms. It is designed to operate over a temperature range of -40°C to +125°C. The shielded construction incorporates a ferrite core and a shielded winding to minimize magnetic flux leakage. It is often used in conjunction with switching regulators to provide a stable and efficient power supply. The component is surface mountable, facilitating automated assembly and reducing manufacturing costs. This inductor is especially well-suited for applications that require high efficiency and low noise in a compact form factor.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess