The FDSD0630-H-1R5N is a fixed inductor manufactured by Toko America Inc. It is designed for a variety of power supply and filtering applications. This inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and provides a more stable and reliable performance.
Applications
- DC-DC converters
- Power supplies
- Filtering circuits
- RF devices
- Noise suppression
Features
- Shielded construction for low EMI
- High current carrying capacity
- Small size for compact designs
- Excellent temperature stability
- RoHS compliant
Benefits
- Reduced electromagnetic interference, leading to improved system performance.
- Efficient power conversion due to low DC resistance.
- Compact design allows for use in space-constrained applications.
- Stable performance over a wide temperature range.
- Environmentally friendly due to RoHS compliance.
Specifications
The FDSD0630-H-1R5N inductor has an inductance of 1.5μH with a tolerance that should be verified in the specific datasheet. Its saturation current (Isat) and rated current (Irms) are crucial parameters for avoiding saturation and overheating. The DC resistance (DCR) contributes to power losses and voltage drops in the circuit, so a low DCR is desirable. This inductor is typically surface mountable. Please consult the datasheet for specific operating temperature ranges and storage conditions. The “0630” in the part number likely refers to the physical dimensions of the component (6.0mm x 6.0mm), but the exact dimensions need to be confirmed with the datasheet.
It's crucial to consult the official datasheet for the FDSD0630-H-1R5N inductor from Toko America Inc. to get the most accurate and detailed specifications. This ensures proper implementation and optimal performance in your design. The datasheet will provide information on inductance tolerance, saturation current, rated current, DC resistance, self-resonant frequency, and other critical parameters.