EN
  • EN
  • DE

B952AS-100M

Part No B952AS-100M
Manufacturer Toko America Inc.
Catalog END - OF - LIFE
Description Fixed Inductors for Surface Mounting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1150969-B952AS-100M
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B952AS-100M CAD Model

Description

The Toko America Inc. B952AS-100M is a high-frequency inductor designed for a variety of applications where efficient energy storage and filtering are crucial. These applications frequently involve RF circuits and power supplies.

Applications

  • RF (Radio Frequency) Circuits: Used in RF filters, oscillators, and impedance matching networks in communication devices.
  • Power Supplies: Employed in DC-DC converters for filtering and energy storage to improve power supply efficiency and reduce noise.
  • Consumer Electronics: Found in products like smartphones, tablets, and wireless communication devices for signal conditioning and power management.
  • Industrial Equipment: Utilized in various industrial applications requiring stable and efficient power conversion or RF signal processing.

Features

  • High Self-Resonant Frequency: Ensures stable performance at high frequencies, preventing unwanted resonances.
  • Small Footprint: Allows for compact designs and efficient use of board space.
  • High Q Factor: Provides low losses and efficient energy storage, which is crucial in resonant circuits and filters.
  • Surface Mount Technology (SMT): Facilitates automated assembly and soldering processes, reducing manufacturing costs and improving reliability.
  • Shielded Construction: Minimizes electromagnetic interference (EMI), ensuring clean signal integrity and reduced noise.

Benefits

  • Improved Signal Integrity: The high Q factor and shielded construction contribute to improved signal clarity and reduced noise in RF circuits.
  • Efficient Power Conversion: In power supply applications, the inductor's characteristics lead to more efficient energy storage and reduced power losses.
  • Reduced EMI: The shielded design minimizes electromagnetic interference, ensuring compliance with regulatory standards and improving overall system performance.
  • Compact Design: The small footprint allows for use in space-constrained applications, enabling smaller and more portable devices.
  • Reliable Performance: Designed and manufactured to high-quality standards, ensuring consistent and reliable performance in demanding environments.

Additional Details

The B952AS-100M inductor features a nominal inductance value. Its high self-resonant frequency allows it to operate effectively in high-frequency circuits without significant performance degradation. The inductor's shielded construction minimizes electromagnetic interference, making it suitable for sensitive applications. This component is designed for surface mount assembly, ensuring ease of integration into automated manufacturing processes. The inductor is typically constructed with a ceramic core and shielded with a ferrite material. The operating temperature range and current ratings are important parameters to consider when selecting this inductor for a specific application. Refer to the manufacturer's datasheet for precise specifications on inductance tolerance, DC resistance, saturation current, and operating temperature range.

You May Also Be Interested in

Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess