EN
  • EN
  • DE

636CY-101M=P3

Part No 636CY-101M=P3
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Ind Power Shielded Wirewound 100uH 20% 100KHz 410mA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current 2.4 A
DC Resistance (DCR) 32 mΩ
Depth 7.6 mm
Height 3.2 mm
Inductance 100 µH
Lead Free Contains Lead
Length 7.3 mm
Max DC Current 410 mA
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Shielding Shielded
Tolerance 20 %
Width 7.3 mm
Win Source Part Number 1039638-636CY-101M=P3
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 636CY-101M=P3 CAD Model

Description

The Toko America Inc. 636CY-101M=P3 is a surface mount shielded fixed inductor with an inductance of 100 µH and a tolerance of 20%.

  • Product Name: Toko America Inc. 636CY-101M=P3
  • Mounting Type: Surface Mount
  • Type: Shielded Fixed Inductor
  • Inductance: 100 µH
  • Tolerance: 20%
  • Current Rating: 2.4 A
  • DC Resistance (DCR): 32 mΩ
  • Length: 7.3 mm
  • Width: 7.3 mm
  • Height: 3.2 mm
  • Applications: power supplies, DC-DC converters, and filters
  • Popularity: Low
  • Supply: Short
  • Contains Lead: Yes
  • Lead-Free Applications: No

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess