EN
  • EN
  • DE

5HT-36020AS-360

Part No 5HT-36020AS-360
Manufacturer Toko America Inc.
Catalog Helical Filters
Description FILTER HELICAL 360MHZ TYPE 5HT / HELICAL FILTERS, LEADED
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Toko America Inc.
Series 5HT
Packaging Bulk
Part Status Obsolete(EOL)
Frequency 360MHz Center
Bandwidth 16MHz
Selectivity 25dB (+50MHz) 33dB (-50MHz)
Ripple 1dB
Insertion Loss 4dB
Mounting Style Through Hole
Win Source Part Number 796844-5HT-36020AS-360
Popularity Medium
Supply and Demand Status Limited
Family Name 5HW-35045A-365
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 5HT-36020AS-360 CAD Model

Description

The 735167 is a through-hole filter from Toko America Inc.

  • Series: 5HT
  • Frequency: 360MHz center
  • Win source part number: 796844-5HT-36020AS-360
  • Insertion loss: 4dB
  • Ripple: 1dB
  • Bandwidth: 16MHz
  • Selectivity: 25dB (+50MHz) 33dB (-50MHz)
  • Part status: obsolete (EOL)
  • Introduction date: January 01, 2000

You May Also Be Interested in

Toko America Inc.
FILTER HELICAL 1015MHZ TYPE 7HT
Need more? Email Us
Toko America Inc.
FILTER HELICAL 360MHZ TYPE 5HT / HELICAL FILTERS, LEADED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess