EN
  • EN
  • DE

1156AS-2R2M

Part No 1156AS-2R2M
Manufacturer Toko America Inc.
Catalog Hard To Find
Description Fixed Inductors for Surface Mounting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1121104-1156AS-2R2M
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1156AS-2R2M CAD Model

Description

The 1156AS-2R2M is a shielded power inductor manufactured by Toko America Inc. It is designed for use in DC-DC converters and other power supply applications. The '2R2M' designation indicates an inductance value of 2.2 μH with a specified tolerance. Shielded inductors are preferred in applications where electromagnetic interference (EMI) needs to be minimized.

Applications

  • DC-DC Converters: Used as energy storage elements in buck, boost, and buck-boost converters.
  • Power Supplies: Employed in various types of power supplies, including switching power supplies and linear regulators.
  • Noise Filtering: Used in power line filters to reduce noise and EMI.
  • Voltage Regulators: Applied in voltage regulator circuits to maintain stable output voltages.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronic devices.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Small Footprint: Allows for compact circuit designs.
  • High Current Capability: Can handle relatively large currents without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference with surrounding components.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • High Efficiency: Low DCR minimizes power losses, improving overall efficiency.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Easy Assembly: SMT design simplifies the manufacturing process.

Technical Specifications

  • Inductance (L): 2.2 μH ±20%.
  • DC Resistance (DCR): Typically around 0.05 Ohms.
  • Saturation Current (Isat): Typically around 2.5 A.
  • Rated Current (Irms): Typically around 2.0 A.
  • Shielding: Magnetically shielded.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Size: 1156 (Industry Standard).

The 1156AS-2R2M is designed for reflow soldering processes and should be handled according to standard SMT assembly guidelines. Its shielded construction and performance characteristics make it a suitable choice for demanding power supply applications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess