EN
  • EN
  • DE

THX203

Part No THX203
Manufacturer THX
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer THX
Win Source Part Number 365858-THX203
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian THX203 CAD Model

Description

The THX203 is a power management integrated circuit (PMIC) designed for offline switching power supply applications. It provides a cost-effective and efficient solution for converting AC voltage to a regulated DC voltage. This IC integrates various features to simplify power supply designs and reduce the overall component count, making it suitable for use in a wide array of consumer and industrial electronic devices.

Applications

  • Adapters and chargers for mobile devices (smartphones, tablets)
  • Standby power supplies for home appliances (TVs, set-top boxes)
  • LED lighting drivers
  • Power supplies for small industrial control systems
  • General-purpose offline power supplies

Features

  • Integrated high-voltage power MOSFET
  • Current-mode PWM control for high efficiency
  • Frequency jittering for improved EMI performance
  • Over-temperature protection (OTP)
  • Over-current protection (OCP)
  • Over-voltage protection (OVP)
  • Under-voltage lockout (UVLO)
  • Short-circuit protection (SCP)
  • Soft-start function to minimize component stress

Benefits

  • Simplified Design: The integrated MOSFET reduces the need for external components, simplifying the power supply design process and lowering the overall bill of materials (BOM) cost.
  • High Efficiency: Current-mode PWM control maximizes the efficiency of the power conversion process, reducing power losses and minimizing heat generation.
  • Enhanced Reliability: Comprehensive protection features such as OTP, OCP, OVP, UVLO, and SCP ensure robust and reliable operation under various fault conditions.
  • Improved EMI Performance: Frequency jittering technique minimizes electromagnetic interference (EMI), making it easier to meet regulatory compliance standards.
  • Cost-Effective Solution: The high level of integration and reduced component count provide a cost-effective solution for power supply applications.

Additional Details

The THX203 typically operates with an input voltage range of 85VAC to 265VAC, allowing it to be used in various regions worldwide. The switching frequency is typically set internally, often around 65kHz. The integrated soft-start feature minimizes stress on the MOSFET and other components during startup, thereby increasing overall system reliability. Its comprehensive suite of protection features ensures safe and dependable operation in a wide range of applications.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess