EN
  • EN
  • DE

TDA7266MSA

Part No TDA7266MSA
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098886-TDA7266MSA
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7266MSA CAD Model

Description

STMicroelectronics TDA7266MSA Dual Bridge Amplifier

The TDA7266MSA from STMicroelectronics is a cutting-edge, dual bridge amplifier designed for high-quality audio applications. This powerful audio amplifier is capable of delivering up to 7W+7W of continuous output power, making it an ideal choice for a wide range of audio systems including TVs, stereo systems, and small speaker sets.

Key Features

  • High Output Power: The TDA7266MSA can deliver 7W per channel into an 8Ω load with only 10% total harmonic distortion (THD) when powered by a 18V supply.
  • Standby & Mute Functions: Equipped with both standby and mute functions, this amplifier allows for reduced power consumption and avoids pop noise during turn-on and turn-off transitions.
  • Minimal External Components: Designed to operate with a very low number of external components, the TDA7266MSA simplifies the design and reduces the overall cost of the audio system.
  • Multiwatt15 Package: The robust Multiwatt15 package ensures efficient heat dissipation and reliable operation even under high power conditions.
  • Protection Systems: This amplifier incorporates several protection systems including short-circuit protection and thermal overload protection, ensuring long-term reliability and safety in operation.

Applications

The versatility of the TDA7266MSA makes it suitable for a variety of applications. It is commonly used in:

  • TV sets
  • Portable audio devices
  • Mini and micro component systems
  • Home DIY audio projects

Technical Specifications

The TDA7266MSA operates over a wide supply voltage range (3.5V - 18V) and provides high-quality audio performance with a low crossover distortion. Its differential inputs help to minimize common-mode noise, ensuring a clear audio output. The device also features a non-inverting output, which contributes to the ease of design and integration into existing systems.

STMicroelectronics' commitment to quality and performance is evident in the TDA7266MSA, making it a reliable and efficient solution for audio amplification needs. Whether you're designing a new audio system or upgrading an existing one, the TDA7266MSA offers the performance, simplicity, and flexibility required to create a superior audio experience.

You May Also Be Interested in

Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess