EN
  • EN
  • DE

TC350

Part No TC350
Manufacturer Thomas & Betts
Catalog Cables, Wires Fiber Optic Cables
Description TC350 - Thomas and Betts Ty-Rap TR TC350 TYRAP TC PART-PK-1000PCS-N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Clamp
RoHS Non-Compliant
Win Source Part Number 993137-TC350
Categories Cables, Wires Fiber Optic Cables
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC350 CAD Model

Description

The TC350, manufactured by Thomas & Betts, is a liquidtight conduit fitting designed to provide a secure and watertight connection between flexible metallic conduit and an electrical enclosure or another conduit. These fittings are essential for protecting electrical wiring in environments where exposure to liquids, dust, or corrosive substances is a concern.

Applications

  • Industrial Automation: Protecting wiring in machinery, control panels, and robotic systems where exposure to coolants, lubricants, and washdown solutions is common.
  • Commercial Buildings: Used in HVAC systems, lighting fixtures, and other electrical installations requiring protection from moisture and condensation.
  • Food and Beverage Processing: Ensuring sanitary conditions by protecting electrical wiring from washdown procedures and spills.
  • Wastewater Treatment Plants: Providing a reliable connection in corrosive environments where exposure to chemicals and moisture is prevalent.
  • Outdoor Installations: Protecting wiring in outdoor lighting, signage, and other electrical equipment exposed to weather elements.

Features

  • Liquidtight Seal: Provides a watertight seal to prevent moisture and contaminants from entering the conduit system.
  • Insulated Throat: Protects wire insulation from abrasion during installation and operation.
  • Steel or Malleable Iron Construction: Offers durability and resistance to corrosion.
  • Zinc Plating: Provides additional corrosion protection.
  • Easy Installation: Designed for quick and easy installation with standard tools.

Benefits

  • Protection of Electrical Wiring: Prevents damage to wiring from moisture, dust, and corrosive substances, ensuring reliable electrical performance.
  • Compliance with Safety Standards: Helps meet electrical codes and safety regulations.
  • Reduced Downtime: Minimizes the risk of electrical failures and reduces maintenance costs.
  • Long-Term Reliability: Provides a durable and long-lasting connection in harsh environments.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details

The TC350 is typically available in various sizes to accommodate different conduit diameters. It is constructed from either steel or malleable iron, depending on the specific model and application requirements. A zinc plating is applied to provide corrosion resistance. The fitting features an insulated throat to protect wire insulation from damage during installation and to prevent shorts. The liquidtight seal is achieved through a combination of a compression nut and a sealing ring, which creates a watertight barrier when tightened. Installation involves threading the conduit into the fitting and tightening the compression nut. Proper installation is crucial to ensure a reliable and watertight connection. Thomas & Betts provides detailed installation instructions and technical specifications for the TC350 to ensure proper use and performance. The TC350 liquidtight conduit fitting is an essential component for protecting electrical wiring in demanding environments, ensuring reliable electrical performance and compliance with safety standards.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 34 Position Cable Assembly Rectangular Socket to Cable 2.75' (838.20mm)
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 26AWG BLK / 26 AWG Hook-Up, Dual Wall Wire 7/34 Black 600V
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 16 Position Cable Assembly Rectangular Socket to Socket 1.29' (393.70mm)
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess