EN
  • EN
  • DE

KN10-10BL-D

Part No KN10-10BL-D
Manufacturer Thomas & Betts
Catalog OEM Parts (J - L)
Description KN10-10BL-D - Thomas and Betts Catamount SJ KN1010BLD NYLON BLADE, 12-10,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067648-KN10-10BL-D
Categories OEM Parts(J-L)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KN10-10BL-D CAD Model

Description

The KN10-10BL-D is a connector manufactured by Thomas & Betts. Connectors are essential components in electrical and electronic systems, providing a secure and reliable connection between wires, cables, and devices. This specific connector is designed for robust performance and ease of installation in various applications.

Applications:

  • Wire Termination: Used to terminate wires in electrical panels and junction boxes.
  • Cable Connections: Employed to connect cables in industrial and commercial installations.
  • Electrical Panels: Integrated into electrical panels for secure and reliable connections.
  • Control Systems: Utilized in control systems for connecting sensors, actuators, and other devices.
  • Power Distribution: Used in power distribution systems for connecting wires and cables.

Features:

  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Secure Connection: Provides a secure and reliable electrical connection.
  • Easy Installation: Designed for easy and quick installation.
  • Insulated Housing: Provides insulation for safety and protection.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Reliability: Ensures a stable and reliable electrical connection.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime.
  • Enhanced Safety: Provides insulation and protection for safe operation.
  • Easy Maintenance: Simplifies maintenance and troubleshooting.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The KN10-10BL-D connector is available in a specific size and configuration, facilitating easy integration into various electrical systems. The specific technical specifications, such as voltage and current ratings, wire gauge compatibility, and material properties, can be found in the device datasheet. It is crucial to consult the datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and safety. The connector's design and materials are chosen to provide long-term stability and performance in demanding applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess