EN
  • EN
  • DE

CG29-100

Part No CG29-100
Manufacturer Thomas & Betts
Catalog Custom Parts (B - D)
Description CG29-100 - Thomas and Betts Russellstoll PK CG29100 CONNECTOR, CORD GRIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185753-CG29-100
Categories Custom Parts
Manufacturer Thomas & Betts
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CG29-100 CAD Model

Description

The Thomas & Betts CG29-100 is a cable gland designed for securing and sealing cables entering enclosures or equipment. Cable glands provide strain relief, preventing damage to the cable and ensuring a secure, environmentally protected connection. They are essential for maintaining the integrity of electrical and electronic systems in various industrial and commercial settings.

Applications

  • Electrical enclosures
  • Junction boxes
  • Control panels
  • Motor connections
  • Industrial machinery
  • Outdoor lighting fixtures

Features

  • Provides strain relief for cables
  • Seals against dust, water, and other contaminants
  • Constructed from durable materials (e.g., nylon, nickel-plated brass)
  • Available in various sizes to accommodate different cable diameters
  • May include features like anti-rotation mechanisms or integrated grounding
  • Designed for easy installation

Benefits

  • Protects cables from damage due to pulling, twisting, or vibration
  • Maintains the integrity of electrical connections
  • Extends the lifespan of cables and equipment
  • Reduces downtime and maintenance costs
  • Ensures compliance with safety standards
  • Provides a professional and secure cable termination

Additional Details

The CG29-100's designation specifies its thread size (likely metric, e.g., M29), cable diameter range it can accommodate, and material. It is crucial to check the Thomas & Betts datasheet for exact specifications, including thread type (e.g., metric, NPT), ingress protection (IP) rating (e.g., IP68 for waterproof), temperature range, and torque requirements. The material of construction (e.g., nylon, brass, stainless steel) determines its resistance to corrosion and other environmental factors. Some cable glands offer additional features, such as EMC shielding to protect against electromagnetic interference. Correct installation is vital for achieving the specified IP rating and strain relief. Refer to the manufacturer's instructions for proper torque values and cable preparation techniques. The gland’s operating temperature range should match the application's environment. The '100' likely refers to a specific product variant or packaging. Always verify compatibility with the cable type being used. Material compliance with RoHS and other environmental standards is typical.

You May Also Be Interested in

Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
TDK Corporation
Lowest to $0.0750
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
Raltron Electronics Corporation
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess