EN
  • EN
  • DE

U10C40C

Part No U10C40C
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Electronic Wholesale
Description 10.0 Ampere Heatsink Dual Common Anode Ultra Fast Recovery Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO-220
Manufacturer Thinki Semiconductor Co., Ltd.
Manufacturer Homepage www.thinkisemi.com
Win Source Part Number 757734-U10C40C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U10C40C CAD Model

Description

The U10C40C is a Schottky Barrier Rectifier manufactured by Thinki Semiconductor Co., Ltd. This rectifier is designed for high-frequency applications where fast switching and low forward voltage drop are essential. It is commonly used in power supplies, inverters, and other electronic systems to improve efficiency and reduce power loss.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to improve efficiency.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect switching devices.
  • DC-DC Converters: Integrated into DC-DC converters to regulate voltage levels.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Reliability: Robust design ensures stable operation.
  • Low Leakage Current: Minimizes power loss due to leakage.

Benefits:

  • Improved Energy Efficiency: Low forward voltage drop minimizes power dissipation.
  • Enhanced System Performance: Fast switching speed improves system response.
  • Increased System Reliability: Robust design ensures stable operation under various conditions.
  • Simplified Circuit Design: Requires minimal external components.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details:

The U10C40C features a low forward voltage drop, contributing to its high efficiency. It is designed to withstand high surge currents, providing protection against transient events. The device is available in a specified package and is compliant with RoHS standards.

This Schottky Barrier Rectifier is commonly used in power supplies, inverters, and DC-DC converters where efficiency and reliability are critical. Its fast switching speed and low forward voltage drop make it an excellent choice for high-frequency applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess