EN
  • EN
  • DE

L4204S

Part No L4204S
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Diodes, Rectifiers - Arrays
Description Inversion Welder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1194204-L4204S
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4204S CAD Model

Description

The L4204S is a rectifier diode array manufactured by Thinki Semiconductor Co., Ltd. It consists of multiple rectifier diodes integrated into a single package, designed to efficiently convert AC voltage to DC voltage. This array is commonly used in power supplies, adapters, and other electronic devices requiring rectification.

Applications

  • Power Supplies: Used in AC-DC power supplies for converting mains AC voltage to a stable DC voltage for powering electronic devices.
  • Adapters: Employed in wall adapters and chargers for converting AC voltage to DC voltage for charging batteries and powering portable devices.
  • LED Lighting: Utilized in LED lighting systems for rectifying the AC voltage to drive the LEDs.
  • Motor Control Circuits: Integrated into motor control circuits for providing the DC voltage required for motor operation.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters for rectifying the AC voltage generated by these systems.

Features

  • Multiple Diodes in a Single Package: Simplifies circuit design and reduces board space requirements.
  • High Surge Current Capability: Withstands high surge currents during startup and transient events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Recovery Time: Enables efficient rectification at high frequencies.
  • High Reliability: Designed for long-term, reliable operation.

Benefits

  • Increased Efficiency: Low forward voltage drop minimizes power losses, leading to higher efficiency.
  • Simplified Circuit Design: Integration of multiple diodes simplifies circuit layout and reduces component count.
  • Reduced Board Space: Compact package saves valuable board space in electronic devices.
  • Improved Reliability: High surge current capability and robust design ensure reliable operation.
  • Cost-Effective Solution: Provides a cost-effective solution for rectification needs.

Additional Details

The L4204S is typically available in various package types, such as DO-214AA (SMB). The key parameters include the maximum repetitive peak reverse voltage (VRRM), the maximum average forward rectified current (IF(AV)), and the maximum surge current (IFSM). The operating temperature range is typically from -55°C to +150°C. The datasheet provides detailed information on electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess