EN
  • EN
  • DE

FMX23S

Part No FMX23S
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Diodes, Rectifiers - Arrays
Description 10 Ampere Insulated Common Cathode Fast Recovery Half Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1174911-FMX23S
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMX23S CAD Model

Description

The FMX23S, manufactured by Thinki Semiconductor Co., Ltd., is a diode array designed for various applications requiring rectification and voltage regulation. It is comprised of multiple diodes connected in a specific configuration to provide enhanced performance and efficiency. This diode array is typically used in power supplies, voltage doublers, and other circuits where multiple diodes are needed. The compact design and integrated structure make it a convenient and reliable solution for circuit designers.

Applications

  • Power supplies: Rectification of AC voltage to DC voltage for various electronic devices.
  • Voltage doublers: Increasing voltage levels in low-power applications.
  • Free-wheeling diodes: Protecting inductive loads from voltage spikes in motor control circuits.
  • Reverse polarity protection: Preventing damage to circuits from incorrect power supply connections.
  • Signal rectification: Converting AC signals to DC signals in communication systems.

Features

  • Multiple diodes: Contains several diodes in a single package, reducing component count and board space.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands transient current surges without damage.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Compact package: Saves valuable board space and simplifies assembly.
  • High reliability: Ensures stable and consistent performance over a wide range of operating conditions.

Benefits

  • Simplified circuit design: Reduces the complexity of circuit layouts by integrating multiple diodes into a single component.
  • Improved efficiency: Low forward voltage drop minimizes power dissipation and improves overall circuit efficiency.
  • Enhanced reliability: Robust design and high surge current capability ensure reliable operation in demanding environments.
  • Reduced component count: Lowers bill of materials (BOM) costs and simplifies inventory management.
  • Increased board density: Compact package allows for higher component density on printed circuit boards.
  • Faster switching speeds: Enables efficient operation in high-frequency applications, such as switched-mode power supplies.

Additional Details

The specific diode configuration within the FMX23S can vary, depending on the intended application. Common configurations include series, parallel, and bridge connections. The datasheet for the FMX23S provides detailed specifications, including forward voltage drop, reverse leakage current, surge current rating, and operating temperature range. It's crucial to consult the datasheet to ensure that the device meets the requirements of the specific application. The device is typically available in surface-mount packages, which are compatible with automated assembly processes. The FMX23S is a versatile and reliable diode array that offers significant advantages in terms of performance, efficiency, and space savings.

Care should be taken to ensure proper heat sinking, especially in high-power applications, to prevent overheating and damage to the device. Proper handling techniques should also be followed to avoid electrostatic discharge (ESD) damage during assembly and testing. The FMX23S is a valuable component for circuit designers looking for a compact and efficient diode array solution.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1943 $61.9430
23+ $5.0832 $116.9136
36+ $4.9238 $177.2568
49+ $4.7655 $233.5095
63+ $4.6061 $290.1843
84+ $4.1303 $346.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess