The AD8002ARZREEL is a dual, high-speed, low distortion voltage feedback operational amplifier (op-amp) from Analog Devices (ADI). It is designed for applications requiring high bandwidth, low noise, and excellent distortion performance. The 'REEL' suffix indicates that the part is supplied on tape and reel packaging for automated assembly processes. This op-amp offers a combination of speed and precision, making it suitable for a variety of signal processing tasks.
Applications
- Video amplifiers
- Cable drivers
- ADC/DAC buffering
- Active filters
- High-speed data acquisition systems
- Communications equipment
Features
- High bandwidth: 300 MHz (G = +1)
- High slew rate: 600 V/μs
- Low distortion: -85 dBc THD @ 5 MHz
- Low noise: 4.5 nV/√Hz
- Wide supply voltage range: ±2.5 V to ±12 V
- Low supply current: 7.5 mA per amplifier
- Rail-to-rail output
Benefits
- Provides high-fidelity signal amplification.
- Enables high-speed signal processing with minimal distortion.
- Suitable for applications requiring low noise performance.
- Offers flexibility in supply voltage selection.
- Reduces power consumption in battery-powered devices.
- Simplifies circuit design with rail-to-rail output capability.
Additional Details
The AD8002ARZREEL is available in an 8-lead SOIC (Small Outline Integrated Circuit) package. It features a voltage feedback architecture, allowing for greater flexibility in gain selection. The high slew rate ensures that the amplifier can accurately reproduce fast-changing signals. The low total harmonic distortion (THD) makes it ideal for audio and video applications where signal purity is critical. The wide supply voltage range allows the amplifier to be used in various systems. It's important to consult the datasheet for detailed specifications and application guidelines provided by Analog Devices. Proper decoupling and layout techniques are crucial for achieving optimal performance.