EN
  • EN
  • DE

FMU26S

Part No FMU26S
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Diodes, Rectifiers - Arrays
Description 10 Ampere Insulated Common Cathode Fast Recovery Half Bridge Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1174876-FMU26S
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMU26S CAD Model

Description

The FMU26S is a diode array manufactured by Thinki Semiconductor Co., Ltd. It is designed for rectification purposes in various electronic circuits.

Applications

  • Power supplies: Used in rectifier circuits to convert AC voltage to DC voltage.
  • Adapters: Employed in AC/DC adapters for electronic devices.
  • LED lighting: Used in LED driver circuits for rectification.
  • Battery chargers: Integrated in battery charging circuits to convert AC to DC for charging batteries.
  • General purpose rectification: Used in a variety of circuits that require AC to DC conversion.

Features

  • High surge current capability: Designed to withstand high surge currents.
  • Low forward voltage drop: Minimizes power loss during rectification.
  • High reliability: Provides reliable performance in various operating conditions.
  • Compact size: Space-saving design for integration in compact electronic devices.
  • High-speed switching: Fast recovery time for efficient rectification.

Benefits

  • Efficient power conversion: Minimizes energy loss during AC to DC conversion.
  • Improved circuit performance: Provides stable DC voltage for electronic devices.
  • Enhanced system reliability: Ensures reliable operation of electronic circuits.
  • Reduced heat generation: Low forward voltage drop minimizes heat dissipation.
  • Space-saving design: Compact size enables integration in small electronic devices.

Additional Details

The FMU26S is typically available in a surface-mount package. Its key specifications include forward voltage, reverse voltage, forward current, and reverse current. The exact specifications can vary depending on the specific version and manufacturing date. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal characteristics, and package dimensions.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1543 $65.2344
18+ $6.6909 $120.4362
27+ $6.4819 $175.0113
37+ $6.2728 $232.0936
48+ $6.0638 $291.0624
64+ $5.4366 $347.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess