EN
  • EN
  • DE

F60UP20DN

Part No F60UP20DN
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog END - OF - LIFE
Description 60.0 Ampere,200 Volt Common Cathode Fast Recovery Epitaxial Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1173186-F60UP20DN
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F60UP20DN CAD Model

Description

The F60UP20DN is a Schottky Barrier Rectifier manufactured by Thinki Semiconductor Co., Ltd. It is designed for high-efficiency rectification, particularly in applications requiring low forward voltage drop and fast switching speeds. This diode is commonly used in power supplies, DC-DC converters, and other circuits where efficient power conversion is crucial. The F60UP20DN comes in a specific package designed for heat dissipation and ease of mounting.

Applications:

  • Switching Power Supplies: Used as a rectifier to convert AC voltage to DC voltage with high efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage regulation and step-up/step-down operations.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current to flow when the switch is turned off.
  • Polarity Protection: Prevents damage from reverse polarity connections in electronic circuits.
  • Solar Panel Applications: Used for blocking diodes in solar panel systems to prevent reverse current flow.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • High Reliability: Robust design ensures long-term performance and stability.
  • Low Leakage Current: Reduces power consumption and improves circuit performance.
  • High Junction Temperature: Operates at higher temperatures, increasing reliability.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher overall efficiency in power conversion circuits.
  • Reduced Power Loss: Minimizes power dissipation, leading to cooler operation and longer component life.
  • Enhanced Reliability: Robust design and high surge current capability ensure long-term performance and stability.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Versatile Application: Suitable for a wide range of power conversion and protection applications.
  • Lower Operating Temperatures: Decreased power loss results in decreased operating temperatures, extending lifespan.

Additional Details:

The F60UP20DN has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward current (IF(AV)) of 60A. It typically comes in a TO-247 package. It is important to consult the manufacturer's datasheet for specific electrical characteristics, thermal resistance, and mounting recommendations. The datasheet will also provide information on the operating temperature range and storage temperature range. The forward voltage drop (VF) is typically specified at a particular forward current and temperature. Reverse leakage current (IR) is another key parameter to consider. Always ensure proper heat sinking to maintain the junction temperature within the specified limits. This diode is designed for use in high-frequency circuits and offers excellent performance in demanding applications. Proper PCB layout is crucial to minimize parasitic inductance and capacitance, which can affect switching performance.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 675 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess