EN
  • EN
  • DE

Y2934

Part No Y2934
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106022-Y2934
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Y2934 CAD Model

Description

The Y2934 from Texas Instruments is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronics. This versatile component is an essential building block in a wide array of applications, including industrial, automotive, communication, and consumer electronics.

Key Features

  • High Performance: The Y2934 is engineered to deliver top-tier performance, ensuring efficient operation and reliability in various applications.
  • Low Power Consumption: With energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • Robust Design: Built to withstand harsh conditions, the Y2934 maintains its performance across a wide temperature range and is resilient against voltage fluctuations and transient conditions.
  • Advanced Connectivity: This product supports multiple communication protocols, enabling seamless integration with existing and next-generation systems.
  • Compact Footprint: The Y2934's small form factor allows for integration into space-constrained designs without compromising functionality.

Applications

The versatility of the Y2934 makes it suitable for a broad spectrum of applications. In the industrial sector, it can be used for automation systems, control units, and sensor interfaces. Automotive applications include engine management systems, infotainment, and safety features. In the realm of communication, the Y2934 facilitates data transmission and networking. Additionally, it is a great fit for consumer electronics such as smart home devices, portable gadgets, and multimedia systems.

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 3.3V to 5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Interface I2C/SPI/UART (as applicable)
Package Surface-Mount Technology (SMT)

For detailed information about the Y2934, including datasheets, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess